Spirax-Sarco Pilot Operated Temperature Control Valve with SG Iron Body 37D

Description
The 37D is a pilot operated temperature control valve suitable for use on steam applications and comes complete with 2 m of capillary tube as standard (other lengths are available on request. By virtue of it's pilot operation, it has a comparatively small control band.
Description
The 37D is a pilot operated temperature control valve suitable for use on steam applications and comes complete with 2 m of capillary tube as standard (other lengths are available on request. By virtue of it's pilot operation, it has a comparatively small control band.

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Temperature Control Valve with SG Iron Body - 37D - Spirax-Sarco
Cheltenham, United Kingdom
Pilot Operated Temperature Control Valve with SG Iron Body
37D
Pilot Operated Temperature Control Valve with SG Iron Body 37D
The 37D is a pilot operated temperature control valve suitable for use on steam applications and comes complete with 2 m of capillary tube as standard (other lengths are available on request. By virtue of it's pilot operation, it has a comparatively small control band.

The 37D is a pilot operated temperature control valve suitable for use on steam applications and comes complete with 2 m of capillary tube as standard (other lengths are available on request. By virtue of it's pilot operation, it has a comparatively small control band.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number 37D
Product Name Pilot Operated Temperature Control Valve with SG Iron Body
Valve Type Control Valve
Primary Material SG Iron
Media Steam
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Maximum Pressure 203.05 to 362.59 psi (143 to 255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121605007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details