Spirax-Sarco Ball Valve - Firesafe M40F ISO

Description
The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.
Description
The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - Firesafe - M40F ISO - Spirax-Sarco
Cheltenham, United Kingdom
Ball Valve - Firesafe
M40F ISO
Ball Valve - Firesafe M40F ISO
The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.

The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M40F ISO
Product Name Ball Valve - Firesafe
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Air
Valve Size 0.98 to 5.91 inch (25.00 to 150.00 mm)
Maximum Pressure 739.69 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1627030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; PVDF
Valve Size 3.00 inch (76.20 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-20-25-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details