Spirax-Sarco Steam/Water Mixing Valve MkII

Description
The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can be changed by turning the adjustment knob. As the valve is not thermostatically controlled in order to maintain a fixed hot water temperature the cold water pressure and flowrate must be constant. The installer must ensure that the Local Water Board Regulations are adhered to, with regard to direct use of mains water supply. Mk II valves were supplied from 2002 onwards.
Description
The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can be changed by turning the adjustment knob. As the valve is not thermostatically controlled in order to maintain a fixed hot water temperature the cold water pressure and flowrate must be constant. The installer must ensure that the Local Water Board Regulations are adhered to, with regard to direct use of mains water supply. Mk II valves were supplied from 2002 onwards.

Suppliers

Company
Product
Description
Supplier Links
Steam/Water Mixing Valve - MkII - Spirax-Sarco
Cheltenham, United Kingdom
Steam/Water Mixing Valve
MkII
Steam/Water Mixing Valve MkII
The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can be changed by turning the adjustment knob. As the valve is not thermostatically controlled in order to maintain a fixed hot water temperature the cold water pressure and flowrate must be constant. The installer must ensure that the Local Water Board Regulations are adhered to, with regard to direct use of mains water supply. Mk II valves were supplied from 2002 onwards.

The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can be changed by turning the adjustment knob. As the valve is not thermostatically controlled in order to maintain a fixed hot water temperature the cold water pressure and flowrate must be constant. The installer must ensure that the Local Water Board Regulations are adhered to, with regard to direct use of mains water supply. Mk II valves were supplied from 2002 onwards.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number MkII
Product Name Steam/Water Mixing Valve
Valve Type Mixing
Primary Material Brass / Bronze
Media Water; Cold Water  ; Steam
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Flanged - 1181007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-25-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details