Spirax-Sarco Boiler Feed Check Valve DCV3/B

Description
Description The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM seat to ensure tight shut-off against boiler pressure, even under poor water conditions. The DCV3/B is normally installed between flanges in the boiler feed water line. Cast-in lugs on the valve body allow the valve to be centralised easily. Face-to-face dimensions conform to EN 558 part 1, series 49. Note: The Spirax Sarco DCV3HE is similar in specification and appearance, but has a slightly different seat design. We only recommend the DCV3/B for boiler feedwater applications. Standards Designed and manufactured in accordance with BS 7438. Standard shut-off Shut-off standard meets EN 12266-1 rate A, providing a differential pressure exists. Certification These products are available with a Typical Test Report. The products are also available with certification to EN 10204 3.1. Note: All certification / inspection requirements must be stated at the time of order placement.
Description
Description The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM seat to ensure tight shut-off against boiler pressure, even under poor water conditions. The DCV3/B is normally installed between flanges in the boiler feed water line. Cast-in lugs on the valve body allow the valve to be centralised easily. Face-to-face dimensions conform to EN 558 part 1, series 49. Note: The Spirax Sarco DCV3HE is similar in specification and appearance, but has a slightly different seat design. We only recommend the DCV3/B for boiler feedwater applications. Standards Designed and manufactured in accordance with BS 7438. Standard shut-off Shut-off standard meets EN 12266-1 rate A, providing a differential pressure exists. Certification These products are available with a Typical Test Report. The products are also available with certification to EN 10204 3.1. Note: All certification / inspection requirements must be stated at the time of order placement.

Suppliers

Company
Product
Description
Supplier Links
Boiler Feed Check Valve - DCV3/B - Spirax-Sarco
Cheltenham, United Kingdom
Boiler Feed Check Valve
DCV3/B
Boiler Feed Check Valve DCV3/B
Description The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM seat to ensure tight shut-off against boiler pressure, even under poor water conditions. The DCV3/B is normally installed between flanges in the boiler feed water line. Cast-in lugs on the valve body allow the valve to be centralised easily. Face-to-face dimensions conform to EN 558 part 1, series 49. Note: The Spirax Sarco DCV3HE is similar in specification and appearance, but has a slightly different seat design. We only recommend the DCV3/B for boiler feedwater applications. Standards Designed and manufactured in accordance with BS 7438. Standard shut-off Shut-off standard meets EN 12266-1 rate A, providing a differential pressure exists. Certification These products are available with a Typical Test Report. The products are also available with certification to EN 10204 3.1. Note: All certification / inspection requirements must be stated at the time of order placement.

Description

The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM seat to ensure tight shut-off against boiler pressure, even under poor water conditions. The DCV3/B is normally installed between flanges in the boiler feed water line. Cast-in lugs on the valve body allow the valve to be centralised easily. Face-to-face dimensions conform to EN 558 part 1, series 49.

Note: The Spirax Sarco DCV3HE is similar in specification and appearance, but has a slightly different seat design. We only recommend the DCV3/B for boiler feedwater applications.

Standards

Designed and manufactured in accordance with BS 7438.

Standard shut-off

Shut-off standard meets EN 12266-1 rate A, providing a differential pressure exists.

Certification

These products are available with a Typical Test Report. The products are also available with certification to EN 10204 3.1.

Note: All certification / inspection requirements must be stated at the time of order placement.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DCV3/B
Product Name Boiler Feed Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Steam
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Spring Assist - 120563020 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3M-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Solenoid Valves - 5000009076-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details