Spirax-Sarco Blowdown / Depressurisation Valve BDV2

Description
The BDV depressurisation valves are designed to be fitted into 3/8" , ½" and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products. The BDV2 provides side connection discharge, generally to be used as a vent for top pipe mounting or for line depressurisation, to ensure discharge is piped to grade / atmosphere.
Description
The BDV depressurisation valves are designed to be fitted into 3/8" , ½" and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products. The BDV2 provides side connection discharge, generally to be used as a vent for top pipe mounting or for line depressurisation, to ensure discharge is piped to grade / atmosphere.

Suppliers

Company
Product
Description
Supplier Links
Blowdown / Depressurisation Valve - BDV2 - Spirax-Sarco
Cheltenham, United Kingdom
Blowdown / Depressurisation Valve
BDV2
Blowdown / Depressurisation Valve BDV2
The BDV depressurisation valves are designed to be fitted into 3/8" , ½" and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products. The BDV2 provides side connection discharge, generally to be used as a vent for top pipe mounting or for line depressurisation, to ensure discharge is piped to grade / atmosphere.

The BDV depressurisation valves are designed to be fitted into 3/8" , ½" and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products.

The BDV2 provides side connection discharge, generally to be used as a vent for top pipe mounting or for line depressurisation, to ensure discharge is piped to grade / atmosphere.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number BDV2
Product Name Blowdown / Depressurisation Valve
Valve Type Blow Off; Relief
Primary Material Stainless Steel
Media Water; Gas; Steam; Air
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Maximum Pressure 0.00 to 1232.82 psi (0.0 to 868 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details