Spirax-Sarco Datasheets for Flow Computers, Totalizers, and Indicators
Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more
| Product Name | Notes |
|---|---|
| The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear... | |
| The M800 steam flow computer is available with either panel or wall mount connections that can operate with: Gilflo, ILVA, DIVA flowmeters. Vortex, Spiraflo and orifice plate pipeline units. The... | |
| The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications. |