Spirax-Sarco Reduced Bore Ball Valve M40 ISO

Description
The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.
Description
The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.

Suppliers

Company
Product
Description
Supplier Links
Reduced Bore Ball Valve - M40 ISO - Spirax-Sarco
Cheltenham, United Kingdom
Reduced Bore Ball Valve
M40 ISO
Reduced Bore Ball Valve M40 ISO
The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.

The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M40 ISO
Product Name Reduced Bore Ball Valve
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Air
Valve Size 0.98 to 5.91 inch (25.00 to 150.00 mm)
Maximum Pressure 739.69 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1230030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.00 inch (76.20 mm)
View Details