Spirax-Sarco Carbon Steel Air and Gas Traps Flanged DN15 to DN25 CA44

Description
The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP as standard for the purpose of fitting a balance line, alternatively it can be drilled ½" NPT on request and must be specified when placing your order. The body and cover castings are produced by a TüV approved foundry. The trap is supplied with integrally flanged connections and can be maintained without disturbing the pipework.
Description
The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP as standard for the purpose of fitting a balance line, alternatively it can be drilled ½" NPT on request and must be specified when placing your order. The body and cover castings are produced by a TüV approved foundry. The trap is supplied with integrally flanged connections and can be maintained without disturbing the pipework.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Air and Gas Traps Flanged DN15 to DN25 - CA44 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel Air and Gas Traps Flanged DN15 to DN25
CA44
Carbon Steel Air and Gas Traps Flanged DN15 to DN25 CA44
The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP as standard for the purpose of fitting a balance line, alternatively it can be drilled ½" NPT on request and must be specified when placing your order. The body and cover castings are produced by a TüV approved foundry. The trap is supplied with integrally flanged connections and can be maintained without disturbing the pipework.

The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP as standard for the purpose of fitting a balance line, alternatively it can be drilled ½" NPT on request and must be specified when placing your order. The body and cover castings are produced by a TÜV approved foundry. The trap is supplied with integrally flanged connections and can be maintained without disturbing the pipework.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number CA44
Product Name Carbon Steel Air and Gas Traps Flanged DN15 to DN25
Valve Type Drain
Primary Material Steel; Carbon Steel
Media Steam; Air
Maximum Pressure 580.15 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pneumatic Function Fittings - 1754518 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details