Spirax-Sarco Three-port Control Valve QLD

Description
The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.
Description
The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.

Suppliers

Company
Product
Description
Supplier Links
Three-port Control Valve - QLD - Spirax-Sarco
Cheltenham, United Kingdom
Three-port Control Valve
QLD
Three-port Control Valve QLD
The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.

The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number QLD
Product Name Three-port Control Valve
Valve Type Control Valve
Primary Material Stainless Steel (optional feature); Steel (optional feature); SG Iron, Carbon Steel
Media Steam; Thermal Oil; Air; Compressed Air
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
Maximum Pressure 188.55 to 580.15 psi (133 to 408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123718050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) - PQ-FV06M - Clippard
Specs
Valve Type Control Valve
Primary Material Brass / Bronze
Media Air
View Details