The M21HTi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having Virgin PEEK seats. The M21HTi can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M21HTi has been designed for use as an isolating valve, not a control valve.
| Spirax-Sarco | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M21HTi ISO |
| Product Name | Tobacco Reduced Bore Ball Valve DN15 to DN150 Flanged PN40 |
| Valve Type | Ball |
| Primary Material | Stainless Steel (optional feature); Steel (optional feature) |
| Media | Water; Steam |
| Valve Size | 0.59 to 5.91 inch (15.00 to 150.00 mm) |
| Maximum Pressure | 580.15 psi (408 m H2O) |