Spirax-Sarco Steam Boiler Blowdown Control Valve BCV31 DN40

Description
The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop flowrate applications. The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice that is uncovered. The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to a flowrate setting of 10 mm. It can be adjusted to give different flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm. A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). The BCV31 requires a regulated and filtered air supply ( ¼ " NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.
Description
The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop flowrate applications. The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice that is uncovered. The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to a flowrate setting of 10 mm. It can be adjusted to give different flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm. A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). The BCV31 requires a regulated and filtered air supply ( ¼ " NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.

Suppliers

Company
Product
Description
Supplier Links
Cheltenham, United Kingdom
Steam Boiler Blowdown Control Valve
BCV31 DN40
Steam Boiler Blowdown Control Valve BCV31 DN40
The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop flowrate applications. The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice that is uncovered. The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to a flowrate setting of 10 mm. It can be adjusted to give different flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm. A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). The BCV31 requires a regulated and filtered air supply ( ¼ " NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.

The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop flowrate applications.

The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice that is uncovered.

The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to a flowrate setting of 10 mm.

It can be adjusted to give different flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm. A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco).

The BCV31 requires a regulated and filtered air supply ( ¼ " NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco).

Operation:

The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number BCV31 DN40
Product Name Steam Boiler Blowdown Control Valve
Valve Type Check; Boiler Blowdown Valve
Primary Material Cast Carbon Steel
Media Steam
Maximum Pressure 87.02 psi (61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Spring Assist - 120563025 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details