Spirax-Sarco Cast SteelPressure Reducing Valve DRV4

Description
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.
Description
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.

Suppliers

Company
Product
Description
Supplier Links
Cast SteelPressure Reducing Valve - DRV4 - Spirax-Sarco
Cheltenham, United Kingdom
Cast SteelPressure Reducing Valve
DRV4
Cast SteelPressure Reducing Valve DRV4
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.

The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DRV4
Product Name Cast SteelPressure Reducing Valve
Valve Type Control Valve; Bellows
Primary Material Cast Steel
Media Water; Steam; Air
Maximum Pressure 580.15 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Check Valve - 1208007 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details