Spirax-Sarco Ball Valve M45 ISO

Description
The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications. The valve has an ISO mounting making it easy and safe to automate
Description
The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications. The valve has an ISO mounting making it easy and safe to automate

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - M45 ISO - Spirax-Sarco
Cheltenham, United Kingdom
Ball Valve
M45 ISO
Ball Valve M45 ISO
The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications. The valve has an ISO mounting making it easy and safe to automate

The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications.

The valve has an ISO mounting making it easy and safe to automate

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M45 ISO
Product Name Ball Valve
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam
Valve Size 0.98 to 5.91 inch (25.00 to 150.00 mm)
Maximum Pressure 304.58 psi (214 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543114 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121604005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details