Spirax-Sarco Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for compressed air and inert industrial gas applications. Its design incorporates a nitrile soft seal pilot and main... | |
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for compressed air, inert industrial gas and critical low pressure control applications. Its design DP27 GY i ncorporates... | |
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam applications. It incorporates an electrical solenoid valve in the pipe assembly allowing remote closure by means... | |
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam or compressed air applications. | |
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steriliser or critical low pressure control applications. It uses a lower rate control spring with a d... | |
| Pilot operated pressure reducing valves have bodies manufactured using SG iron. This can be remotely adjusted by varying a pressure signal to the pilot diaphragm. This is usually achieved using... | |
| SPIRA-TROL is a range of two-port single seat globe valves with cage retained seats conforming to EN and ASME standard. These valves are available in three body materials in sizes... | |
| STERI-TROL 'S' series are two-port and three-port control valves manufactured using 316L stainless steel. They are designed for mixing fluids (three-port only), and for on / off and modulating control... | |
| The 37D is a pilot operated temperature control valve suitable for use on steam applications and comes complete with 2 m of capillary tube as standard (other lengths are available... | |
| The BRV2S and BRV2B are direct acting pressure reducing valves designed for applications using steam or gases such as compressed air. This range of pressure reducing valves have SG iron... | |
| The BRV71 (screwed) and BRV73 (flanged) are SG iron bodied direct acting pressure reducing valves designed for applications using steam. | |
| The BX range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically... | |
| The CE43 series is a range of carbon steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 1" to 4" (DN25 to DN100)... | |
| The CE43 series is a range of carbon steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 5" to 8" (DN125 to DN200)... | |
| The CE63 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 5" to 8" (DN125 to DN200)... | |
| The CE63 series is a range of stainless steel two-port, cage trim, control valves conforming to ASME (ANSI) B 16.34, ASME VIII standards in sizes 1" to 4" (DN25 to... | |
| The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 1" to 4" (DN25 to DN100)... | |
| The CE83 series is a range of alloy steel two-port, cage trim, control valves conforming to ASME B 16.34, ASME VIII standards in sizes 5" to 8" (DN125 to DN200)... | |
| The DEP4 is a cast steel direct acting bellows sealed excess pressure valve. The standard version as an EPDM diaphragm (limited to 125° C) and is suitable for steam and... | |
| The DEP7 is an SG iron direct acting bellows sealed excess pressure valve. The standard version has an EPDM diaphragm limited to 125° C and is suitable for steam and... | |
| The DLV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam. | |
| The DP143, DP143G and DP143H pilot operated pressure reducing valves have been manufactured using cast steel. | |
| The DP163, DP163G and DP163Y pilot operated pressure reducing valves have been manufactured using stainless steel. | |
| The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of... | |
| The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of... | |
| The DPP17E is an SG iron pilot operated pressure reducing valve fitted with an additional pressure control pilot. This allows the valve to reduce the pressure to a lower level... | |
| The DPS17 is an SG iron pilot operated valve which combines the functions of a pressure reducing valve and a surplussing valve. It is suitable for steam or gases such... | |
| The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The... | |
| The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The... | |
| The HL17 high limit cut-out is a solenoid operated shut-off valve which can be activated by any device capable of interrupting the supply of current to the solenoid coil, such... | |
| The KA and KC range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The KA, KB and KC range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be... | |
| The KE series control valves are a range of two-port single seat globe valves conforming to EN 1092. The valves are available in three body materials in sizes ranging from... | |
| The KEA series control valves are a range of two-port single seat globe valves conforming to ANSI / ASTM specification. The valves are available in three body materials in sizes... | |
| The KX and KY range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The KX51 and KY51 range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The KY31 and KY33 incorporate a pressure balancing bellows, which enables the valve to operate against higher differential pressures. | |
| The LRV2B and LRV2S are direct acting pressure reducing valves suitable for liquid applications. | |
| The NS range of two-port valve are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically... | |
| The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and... | |
| The SB and SBRA range of two-port valve are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used... | |
| The SRV2S is a compact, stainless steel, direct acting pressure reducing valve designed for applications using steam or gases such as compressed air. All wetted parts are constructed in 316L... | |
| The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is... | |
| The SRV66HC all stainless steel sanitary pressure reducing valve is a double seated, high capacity, spring loaded proportional control valve which also benefits from having a quick release body clamp... | |
| The standard Type 58 temperature control is a three port mixing or diverting valve suitable for heating or cooling applications on water or oil systems. | |
| The TA10 is a stainless steel temperature control valve that has been designed for use on tracing applications. The TA10A and TA10P are the temperature control systems that are required... | |
| The TW valve is a 3-port self-acting control valve for liquid systems (including sea water) and can be used for mixing or diverting applications. It is used in conjunction with... | |
| Types SRV461S and SRV463S are direct acting pressure reducing valves with all wetted parts in AISI 316L /1.4404, 1.4408 and 1.4462 stainless steel. For steam, liquid or gas applications. Typical... |