Spirax-Sarco Disc Check Valve DCV6

Description
The DCV6 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate lines etc. They have an increased gasket face area compared to the DCV3, with face-to-face dimensions conforming to EN 558 part 2, series 52. As standard it will be supplied with a metal-to-metal seat for use on steam applications. Where it is being used on oil, air, gas and water applications, alternative seat material is available - see 'Optional extras'. Note: Wafer check valves are not suitable for use where heavily pulsating flow exists, such as close to a compressor.
Description
The DCV6 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate lines etc. They have an increased gasket face area compared to the DCV3, with face-to-face dimensions conforming to EN 558 part 2, series 52. As standard it will be supplied with a metal-to-metal seat for use on steam applications. Where it is being used on oil, air, gas and water applications, alternative seat material is available - see 'Optional extras'. Note: Wafer check valves are not suitable for use where heavily pulsating flow exists, such as close to a compressor.

Suppliers

Company
Product
Description
Supplier Links
Disc Check Valve - DCV6 - Spirax-Sarco
Cheltenham, United Kingdom
Disc Check Valve
DCV6
Disc Check Valve DCV6
The DCV6 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate lines etc. They have an increased gasket face area compared to the DCV3, with face-to-face dimensions conforming to EN 558 part 2, series 52. As standard it will be supplied with a metal-to-metal seat for use on steam applications. Where it is being used on oil, air, gas and water applications, alternative seat material is available - see 'Optional extras'. Note: Wafer check valves are not suitable for use where heavily pulsating flow exists, such as close to a compressor.

The DCV6 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate lines etc. They have an increased gasket face area compared to the DCV3, with face-to-face dimensions conforming to EN 558 part 2, series 52. As standard it will be supplied with a metal-to-metal seat for use on steam applications. Where it is being used on oil, air, gas and water applications, alternative seat material is available - see 'Optional extras'.

Note: Wafer check valves are not suitable for use where heavily pulsating flow exists, such as close to a compressor.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DCV6
Product Name Disc Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Water; Gas; Steam; Air
Valve Size 0.59 to 3.94 inch (15.00 to 100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Tideflex Check Valves // Waterflex -  - DeZURIK, Inc.
Specs
Valve Type Check
Media Water
View Details
FAIRCHILD - Pressure Regulators, HPD -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details