Spirax-Sarco Automation Ball Valve M40S ISO

Description
The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle (lever) and with a photochemical name-plate welded to the body. The M40S ISO Automation is available with either ANSI 150 or ANSI 300 flanges.
Description
The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle (lever) and with a photochemical name-plate welded to the body. The M40S ISO Automation is available with either ANSI 150 or ANSI 300 flanges.

Suppliers

Company
Product
Description
Supplier Links
Automation Ball Valve - M40S ISO - Spirax-Sarco
Cheltenham, United Kingdom
Automation Ball Valve
M40S ISO
Automation Ball Valve M40S ISO
The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle (lever) and with a photochemical name-plate welded to the body. The M40S ISO Automation is available with either ANSI 150 or ANSI 300 flanges.

The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle (lever) and with a photochemical name-plate welded to the body. The M40S ISO Automation is available with either ANSI 150 or ANSI 300 flanges.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M40S ISO
Product Name Automation Ball Valve
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Air
Valve Size 0.98 to 5.91 inch (25.00 to 150.00 mm)
Maximum Pressure 739.69 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Manual - 1174020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 2.00 inch (50.80 mm)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Manifold Mount -  Proportional Valves - E-PM-05-13-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details