Spirax-Sarco Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies DP27TE

Description
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.
Description
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies - DP27TE - Spirax-Sarco
Cheltenham, United Kingdom
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies
DP27TE
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies DP27TE
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DP27TE
Product Name Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies
Valve Type Control Valve; Pilot
Primary Material SG Iron
Media Steam
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121467015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details