Spirax-Sarco Cast SteelPressure Reducing Valve DRV4G

Description
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.
Description
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.

Suppliers

Company
Product
Description
Supplier Links
Cast SteelPressure Reducing Valve - DRV4G - Spirax-Sarco
Cheltenham, United Kingdom
Cast SteelPressure Reducing Valve
DRV4G
Cast SteelPressure Reducing Valve DRV4G
The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.

The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications, a maximum pressure turndown ratio of 10:1 is observed.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DRV4G
Product Name Cast SteelPressure Reducing Valve
Valve Type Control Valve; Bellows
Primary Material Cast Steel
Media Water; Steam; Air
Maximum Pressure 580.15 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Surge Relief Valves (SRA) -  - DeZURIK, Inc.
Specs
Valve Type Anti-Siphon
View Details
BIFOLD - High Pressure Gas Solenoid Valves, FP15G(Gas) -  - Rotork plc
Specs
Valve Type Solenoid
Media Gas
Maximum Pressure 3045.00 psi (2143 m H2O)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details