Spirax-Sarco Key Operated Boiler Blowdown Valve KBV21i

Description
The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types of key are sold as optional extras and are available as follows: Standard length key. Extended length 'T' bar type key for use where access to the valve is limited. To ensure compliance with boiler regulations the key cannot be removed when the valve is open. Note: The standard length key and extended length 'T' bar type key are sold separately. It is recommended that an extended length 'T' bar type key is purchased for valve sizes DN50 and DN65.
Description
The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types of key are sold as optional extras and are available as follows: Standard length key. Extended length 'T' bar type key for use where access to the valve is limited. To ensure compliance with boiler regulations the key cannot be removed when the valve is open. Note: The standard length key and extended length 'T' bar type key are sold separately. It is recommended that an extended length 'T' bar type key is purchased for valve sizes DN50 and DN65.

Suppliers

Company
Product
Description
Supplier Links
Key Operated Boiler Blowdown Valve - KBV21i - Spirax-Sarco
Cheltenham, United Kingdom
Key Operated Boiler Blowdown Valve
KBV21i
Key Operated Boiler Blowdown Valve KBV21i
The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types of key are sold as optional extras and are available as follows: Standard length key. Extended length 'T' bar type key for use where access to the valve is limited. To ensure compliance with boiler regulations the key cannot be removed when the valve is open. Note: The standard length key and extended length 'T' bar type key are sold separately. It is recommended that an extended length 'T' bar type key is purchased for valve sizes DN50 and DN65.

The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types of key are sold as optional extras and are available as follows:

  • Standard length key.
  • Extended length 'T' bar type key for use where access to the valve is limited.

To ensure compliance with boiler regulations the key cannot be removed when the valve is open.

Note: The standard length key and extended length 'T' bar type key are sold separately. It is recommended that an extended length 'T' bar type key is purchased for valve sizes DN50 and DN65.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number KBV21i
Product Name Key Operated Boiler Blowdown Valve
Valve Type Ball; Boiler Blowdown Valve
Primary Material Zinc Plated Carbon Steel
Media Steam
Maximum Pressure 250.19 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369003 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Filter Regulators - 1215656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details