Spirax-Sarco Air and Gas Trap CA10S

Description
The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.
Description
The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.

Suppliers

Company
Product
Description
Supplier Links
Air and Gas Trap - CA10S - Spirax-Sarco
Cheltenham, United Kingdom
Air and Gas Trap
CA10S
Air and Gas Trap CA10S
The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.

The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number CA10S
Product Name Air and Gas Trap
Valve Type Drain
Primary Material Cast Iron
Media Steam; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-211CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Pneumatic Solenoid Valves - 1215870 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details