Spirax-Sarco Wafer Check Valve WCV3

Description
WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM.
Description
WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM.

Suppliers

Company
Product
Description
Supplier Links
Wafer Check Valve - WCV3 - Spirax-Sarco
Cheltenham, United Kingdom
Wafer Check Valve
WCV3
Wafer Check Valve WCV3
WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM.

WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number WCV3
Product Name Wafer Check Valve
Valve Type Wafer; Check
Primary Material Stainless Steel
Media Water; Steam; Air
Valve Size 4.92 to 19.69 inch (125.00 to 500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details