Spirax-Sarco Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| EL7200 series electric actuators are available for use with the following supply voltages: 230 Vac, 115 Vac and 24 Vac. This range of electric actuators has three user-configurable control modes... | |
| The AEL5 series electric actuators are reversible having linear output. Available types AEL5 actuators are available with 4 supply variants, 230 Vac , 115 Vac , 24 Vac and 24... | |
| The AEL6 series electric actuators are reversible having linear output. | |
| The EL3500 series actuators are suitable for on / off control, modulating control with valve motor drive controller or modulating control with its integral valve positioner electronics. | |
| The EL5060 and EL5061 series actuators are reversible actuators having a linear output with power fail, spindle extend. These actuators are suitable for either two position or modulating control dependent... | |
| The EL5600 series electric actuators are reversible having linear output. | |
| The series A electric actuators are suitable for control of two and three port globe valves. There are four types offering on /off or regulating control using either external motor... |