Spirax-Sarco Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control... | |
| The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy... | |
| The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and... | |
| The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using... |