Spirax-Sarco Steam Boiler Blowdown Control Valve BCV31 DN20

Description
The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop, low flowrate applications. The flowrate is adjusted by limiting the spindle stroke to regulate the number of orifices that are uncovered. The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to its low flowrate setting of 10 mm. It can be adjusted to give 15 mm stroke for medium flowrates, or to 20 mm stroke for high flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm. A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). The BCV31 requires a regulated and filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.
Description
The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop, low flowrate applications. The flowrate is adjusted by limiting the spindle stroke to regulate the number of orifices that are uncovered. The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to its low flowrate setting of 10 mm. It can be adjusted to give 15 mm stroke for medium flowrates, or to 20 mm stroke for high flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm. A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). The BCV31 requires a regulated and filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.

Suppliers

Company
Product
Description
Supplier Links
Cheltenham, United Kingdom
Steam Boiler Blowdown Control Valve
BCV31 DN20
Steam Boiler Blowdown Control Valve BCV31 DN20
The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop, low flowrate applications. The flowrate is adjusted by limiting the spindle stroke to regulate the number of orifices that are uncovered. The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to its low flowrate setting of 10 mm. It can be adjusted to give 15 mm stroke for medium flowrates, or to 20 mm stroke for high flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm. A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). The BCV31 requires a regulated and filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.

The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop, low flowrate applications.

The flowrate is adjusted by limiting the spindle stroke to regulate the number of orifices that are uncovered.

The valve, which is specially designed to minimise seat erosion and ensure consistent tight shut-off, is supplied adjusted to its low flowrate setting of 10 mm.

It can be adjusted to give 15 mm stroke for medium flowrates, or to 20 mm stroke for high flowrates. The actuator has a mechanical stroke indicator and incorporates a rolling diaphragm.

A ¼ " BSP plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco).

The BCV31 requires a regulated and filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco).

Operation:

The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open to the selected stroke.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number BCV31 DN20
Product Name Steam Boiler Blowdown Control Valve
Valve Type Check; Boiler Blowdown Valve
Primary Material Cast Carbon Steel
Media Steam
Maximum Pressure 87.02 psi (61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561004 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-C
Valve Size 2.68 inch (68.00 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Filter Regulators - 1215654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details