Spirax-Sarco SG Iron Pressure Reducing Valve DRV7G

Description
The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications a maximum pressure turndown ratio of 10:1 is observed.
Description
The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications a maximum pressure turndown ratio of 10:1 is observed.

Suppliers

Company
Product
Description
Supplier Links
SG Iron Pressure Reducing Valve - DRV7G - Spirax-Sarco
Cheltenham, United Kingdom
SG Iron Pressure Reducing Valve
DRV7G
SG Iron Pressure Reducing Valve DRV7G
The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications a maximum pressure turndown ratio of 10:1 is observed.

The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A Nitrile rubber soft seated version (suffix ' G ', limited to 90 ° C) is also available for applications that require tight shut-off. It is recommended that for these applications a maximum pressure turndown ratio of 10:1 is observed.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DRV7G
Product Name SG Iron Pressure Reducing Valve
Valve Type Control Valve; Bellows
Primary Material SG Iron
Media Water; Steam; Oil; Air
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 362.59 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121612025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 2.56 inch (65.00 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10A-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details