Spirax-Sarco Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Brass and bronze screwed Y-type strainers. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The... | |
| The conical ( TP1 ) and truncated conical ( TP2 ) temporary strainers have been designed to fit between two flanges and are generally used during commissioning and start-up to... | |
| The Fig 12 is an SG iron screwed Y-type strainer. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well... | |
| The Fig 13 is a cast iron screwed Y-type strainer . The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as... | |
| The Fig 14 is a carbon steel Y-type strainer designed to remove scale, rust and other debris from the pipeline. The standard stainless steel screen is 0.8 mm perforations. | |
| The Fig 14HP is a carbon steel Y-type strainer designed to remove scale, rust and other debris from the pipeline. The standard stainless steel screen is 0.8 mm perforations. | |
| The Fig 16 and Fig 16L are austenitic stainless steel screwed Y-type strainers. The Fig 16 is 316 and the Fig 16L is 316L. The standard stainless steel screen is... | |
| The Fig 16HP is a stainless steel Y-type strainer designed to remove scale, rust and other debris from the pipeline. The standard stainless steel screen is 0.8 mm perforations. | |
| The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless... | |
| The Fig 3 is a bronze integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to 80 size range has 0.8 mm perforations, the DN100 has 1.6... | |
| The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the... | |
| The Fig 34 is a carbon steel integrally flanged Y-type strainer in EN material. The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in... | |
| The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. It is produced from carbon steel, ASTM material. The standard... | |
| The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please... | |
| The Fig 34HP is a cast carbon steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or... | |
| The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has... | |
| The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to 80 has... | |
| The Fig 36HP is a Stainless steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt... | |
| The Fig 37 is an SG iron integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to DN80 size range is 0.8 mm perforations, in the DN100... | |
| The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8... | |
| The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type... | |
| The Fig 7 is a carbon steel integrally flanged pot type strainer. The standard stainless steel screen is 3.2 mm perforations. The body has two bosses that can be drilled... | |
| The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the... | |
| The Fig B36 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the... |