Spirax-Sarco Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies DP17T

Description
The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request - see 'Optional extras'). They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.
Description
The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request - see 'Optional extras'). They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies - DP17T - Spirax-Sarco
Cheltenham, United Kingdom
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies
DP17T
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies DP17T
The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request - see 'Optional extras'). They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request - see 'Optional extras').

They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DP17T
Product Name Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies
Valve Type Control Valve; Pilot
Primary Material SG Iron
Media Steam
Maximum Pressure 246.56 psi (174 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121526015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3M-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details