Spirax-Sarco Full Bore Ball Valve API 6D M33S ISO

Description
Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation & maintenance. ISO mounting models which are quick & easy to automate. Low torque valves with smaller actuators for automation. Unrestricted flow allowing low pressure drop & high capacity. Corrosion resistant bodies ensure long life of the product.
Description
Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation & maintenance. ISO mounting models which are quick & easy to automate. Low torque valves with smaller actuators for automation. Unrestricted flow allowing low pressure drop & high capacity. Corrosion resistant bodies ensure long life of the product.

Suppliers

Company
Product
Description
Supplier Links
Full Bore Ball Valve API 6D - M33S ISO - Spirax-Sarco
Cheltenham, United Kingdom
Full Bore Ball Valve API 6D
M33S ISO
Full Bore Ball Valve API 6D M33S ISO
Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation & maintenance. ISO mounting models which are quick & easy to automate. Low torque valves with smaller actuators for automation. Unrestricted flow allowing low pressure drop & high capacity. Corrosion resistant bodies ensure long life of the product.

Manufactured to stringent specification providing reliable tight shut-off and less maintenance.

  • Wide range of sizes, materials & body design option providing a suitable model for any application.
  • Precision design providing compact valves.
  • Quarter turn on/off ensuring easy operation & maintenance.
  • ISO mounting models which are quick & easy to automate.
  • Low torque valves with smaller actuators for automation.
  • Unrestricted flow allowing low pressure drop & high capacity.
  • Corrosion resistant bodies ensure long life of the product.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M33S ISO
Product Name Full Bore Ball Valve API 6D
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Air
Valve Size 1.97 to 7.87 inch (50.00 to 200.00 mm)
Maximum Pressure 739.69 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Pinch Valves // Series 75B -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details
Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Solenoid Valves - 5000011178-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details