Spirax-Sarco Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or... | |
| A 2-port pneumatically actuated on /off bronze valve for use on water, air, oil and gases. It can also be used on lower specification steam applications. A pneumatic signal acts... | |
| A range of compact linear actuators for matching the requirements of DN125 to DN200 valves at various differential pressures. The actuators are fitted with a mechanical stroke indicator and incorporate... | |
| A range of compact linear actuators having 5 diaphragm sizes for matching the requirements of different valves at various differential pressures. Each actuator is fitted with a mechanical stroke indicator... | |
| A range of compact linear actuators having 6 diaphragm sizes for matching the requirements of different valves at various differential pressures. Each actuator is fitted with mechanical stroke indicators and... | |
| The PM6 is a 2-port pneumatically actuated modulating stainless steel control valve designed for use on steam, water, air, oil, gases and vacuum applications. As standard it is fitted with... | |
| The PN9000 series actuators are a compact range of linear actuators that are available in 3 diaphragm sizes for matching the requirements of valves at various differential pressures. Each actuator... | |
| The PN9400 series actuators are a compact range of linear actuators that are available with a single operating diaphragm size for matching the requirements of DN125 to DN200 SPIRA-TROL valves... | |
| The range of PN1000 and PN2000 series pneumatic actuators are single spring linear actuators (with exception to the PN1700 and PN2700 series) having 5 diaphragm sizes for matching the requirements... | |
| The SP500 is a fully featured communicating smart valve positioner for demanding applications that has been designed for easy commissioning with its user-friendly interface and straightforward set-up procedure.Reliabilit y and... | |
| The TN2000 series pneumatic piston actuators are designed for use with DN125 to DN200 SPIRA-TROL control valves. There are three versions available: Single-acting (with spring), Double- acting (with spring) and... | |
| Valve actuator that moves according to the amount of air pressure applied to a diaphragm. Comprehensive selection of pneumatic actuators to meet every application. | |
| With increasing pressure on industry to reduce carbon emissions and save energy, a reduction in the running costs of plant comes as a welcome opportunity. Therefore, we have listened to... |