Spirax-Sarco Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or... | |
| A 2-port pneumatically actuated on /off bronze valve for use on water, air, oil and gases. It can also be used on lower specification steam applications. A pneumatic signal acts... | |
| A range of compact linear actuators for matching the requirements of DN125 to DN200 valves at various differential pressures. The actuators are fitted with a mechanical stroke indicator and incorporate... | |
| A range of compact linear actuators having 5 diaphragm sizes for matching the requirements of different valves at various differential pressures. Each actuator is fitted with a mechanical stroke indicator... | |
| A range of compact linear actuators having 6 diaphragm sizes for matching the requirements of different valves at various differential pressures. Each actuator is fitted with mechanical stroke indicators and... | |
| EL7200 series electric actuators are available for use with the following supply voltages: 230 Vac, 115 Vac and 24 Vac. This range of electric actuators has three user-configurable control modes... | |
| The AEL5 series electric actuators are reversible having linear output. Available types AEL5 actuators are available with 4 supply variants, 230 Vac , 115 Vac , 24 Vac and 24... | |
| The AEL6 series electric actuators are reversible having linear output. | |
| The BVA300 series are pneumatic rotary actuators which automate Spirax Sarco ball valves in a wide range of industrial applications. BVA300 actuators are provided with bi-directional travel stops that allow... | |
| The EL3500 series actuators are suitable for on / off control, modulating control with valve motor drive controller or modulating control with its integral valve positioner electronics. | |
| The EL5060 and EL5061 series actuators are reversible actuators having a linear output with power fail, spindle extend. These actuators are suitable for either two position or modulating control dependent... | |
| The EL5600 series electric actuators are reversible having linear output. | |
| The PM6 is a 2-port pneumatically actuated modulating stainless steel control valve designed for use on steam, water, air, oil, gases and vacuum applications. As standard it is fitted with... | |
| The PN9000 series actuators are a compact range of linear actuators that are available in 3 diaphragm sizes for matching the requirements of valves at various differential pressures. Each actuator... | |
| The PN9400 series actuators are a compact range of linear actuators that are available with a single operating diaphragm size for matching the requirements of DN125 to DN200 SPIRA-TROL valves... | |
| The range of PN1000 and PN2000 series pneumatic actuators are single spring linear actuators (with exception to the PN1700 and PN2700 series) having 5 diaphragm sizes for matching the requirements... | |
| The series A electric actuators are suitable for control of two and three port globe valves. There are four types offering on /off or regulating control using either external motor... | |
| The SP500 is a fully featured communicating smart valve positioner for demanding applications that has been designed for easy commissioning with its user-friendly interface and straightforward set-up procedure.Reliabilit y and... | |
| The TN2000 series pneumatic piston actuators are designed for use with DN125 to DN200 SPIRA-TROL control valves. There are three versions available: Single-acting (with spring), Double- acting (with spring) and... | |
| Valve actuator that moves according to the amount of air pressure applied to a diaphragm. Comprehensive selection of pneumatic actuators to meet every application. | |
| With increasing pressure on industry to reduce carbon emissions and save energy, a reduction in the running costs of plant comes as a welcome opportunity. Therefore, we have listened to... |