Spirax-Sarco Ball Valves DN25 to DN150 M20S

Description
M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used with the majority of industrial fluids. The M20 is antistatic and firesafe as standard.
Description
M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used with the majority of industrial fluids. The M20 is antistatic and firesafe as standard.

Suppliers

Company
Product
Description
Supplier Links
Ball Valves DN25 to DN150 - M20S - Spirax-Sarco
Cheltenham, United Kingdom
Ball Valves DN25 to DN150
M20S
Ball Valves DN25 to DN150 M20S
M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used with the majority of industrial fluids. The M20 is antistatic and firesafe as standard.

M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used with the majority of industrial fluids. The M20 is antistatic and firesafe as standard.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M20S
Product Name Ball Valves DN25 to DN150
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Steam
Valve Size 0.98 to 5.91 inch (25.00 to 150.00 mm)
Maximum Pressure 739.69 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1222015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
Ball Valves - 1920577 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball; Ball
Primary Material PVC; Pvc-u
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details