Spirax-Sarco Three-port Control Valve QLM

Description
The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.
Description
The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.

Suppliers

Company
Product
Description
Supplier Links
Three-port Control Valve - QLM - Spirax-Sarco
Cheltenham, United Kingdom
Three-port Control Valve
QLM
Three-port Control Valve QLM
The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.

The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron, carbon steel or stainless steel. All valves can be supplied with the standard metal-to-metal seats, stellite facing for increased resistance to wear or soft seats for tight shut-off. The standard stem sealing is by spring adjusted PTFE chevrons but high temperature graphite seals or metal bellows with supplementary safety packing may also be specified.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number QLM
Product Name Three-port Control Valve
Valve Type Control Valve
Primary Material Stainless Steel (optional feature); Steel (optional feature); SG Iron, Carbon Steel
Media Steam; Thermal Oil; Air; Compressed Air
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
Maximum Pressure 188.55 to 580.15 psi (133 to 408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1210010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
2-Way Air Piloted Valve - PAVO-2P - Clippard
Specs
Valve Type Control Valve; Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers