Spirax-Sarco Steam Tracing Temperature Control Valve TA10P

Description
The TA10 is a stainless steel temperature control valve that has been designed for use on tracing applications. The TA10A and TA10P are the temperature control systems that are required to operate the valve - These are sold seperately
Description
The TA10 is a stainless steel temperature control valve that has been designed for use on tracing applications. The TA10A and TA10P are the temperature control systems that are required to operate the valve - These are sold seperately

Suppliers

Company
Product
Description
Supplier Links
Steam Tracing Temperature Control Valve - TA10P - Spirax-Sarco
Cheltenham, United Kingdom
Steam Tracing Temperature Control Valve
TA10P
Steam Tracing Temperature Control Valve TA10P
The TA10 is a stainless steel temperature control valve that has been designed for use on tracing applications. The TA10A and TA10P are the temperature control systems that are required to operate the valve - These are sold seperately

The TA10 is a stainless steel temperature control valve that has been designed for use on tracing applications. The TA10A and TA10P are the temperature control systems that are required to operate the valve - These are sold seperately

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number TA10P
Product Name Steam Tracing Temperature Control Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Steam
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 211.76 to 362.59 psi (149 to 255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121526005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Special Piloted 3-Way Air Valve - 2013 - Clippard
Specs
Valve Type Directional; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details