Spirax-Sarco Ball Valve DN¼" to DN2½" M10Hi ISO

Description
The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M10Hi ISO has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline.
Description
The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M10Hi ISO has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline.

Suppliers

Company
Product
Description
Supplier Links
Ball Valve DN¼
Cheltenham, United Kingdom
Ball Valve DN¼" to DN2½"
M10Hi ISO
Ball Valve DN¼" to DN2½" M10Hi ISO
The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M10Hi ISO has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline.

The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M10Hi ISO has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M10Hi ISO
Product Name Ball Valve DN¼" to DN2½"
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Steam
Valve Size 0.25 to 2.50 inch (6.35 to 63.50 mm)
Maximum Pressure 899.23 psi (633 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317040 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1614025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 2.50 inch (63.50 mm)
View Details
LHQ Series Quiet Operation 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details