Spirax-Sarco Datasheets for Screw Pumps
Screw pumps are rotary, positive displacement pumps that have one or more screws to transfer fluids or materials along an axis.
Screw Pumps: Learn more
| Product Name | Notes |
|---|---|
| Available types PPEC cast iron body and cover. PPEC is supplied with bronze check valves. | |
| PPC cast iron body and cover, with gunmetal check valves. PPF fabricated steel body and cover, with steel check valves. Connecting nipples are not supplied with check valves. | |
| The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable... | |
| The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending... | |
| The Spirax Sarco automatic pump trap is a screwed displacement receiver pressure rated to PN10. The unit is capable of automatically trapping or pumping, depending on line conditions. The unit... | |
| The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. | |
| The Spirax Sarco MFP14-PPU vented automatic pump packaged units are plug-in systems specifically designed to collect and pump hot condensate; commonly returned for use as boiler feedwater. The MFP14-PPU is... | |
| The Spirax Sarco Pivotrol ® Pump (patented) is a non electric pump which transfers high temperature condensate, or other liquids from a low point, low pressure or vacuum space to... |