Spirax-Sarco Air Actuated Boiler Blowdown Valve ABV21i

Description
The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown, ensuring that the recommended boiler blowdown cycles occur with minimum heat loss, avoiding duplication or omission. The pneumatic actuator, (which can also be operated with other non-corrosive gases), moves through 90 ° to open the valve, and has a spring return fail-close operation. A switch box is mounted on the actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened fully. A solenoid valve is required, which may be directly mounted to the NAMUR (VDI / VDE 3845) interface on the actuator. A suitable solenoid valve may be selected from the Spirax Sarco MV range. Alternatively, an air supply may be connected directly to the actuator port 'A' ( ¼" BSP), where it is necessary to install the solenoid valve remote from the actuator. A standard ¼" BSP 3-way solenoid valve may also be used
Description
The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown, ensuring that the recommended boiler blowdown cycles occur with minimum heat loss, avoiding duplication or omission. The pneumatic actuator, (which can also be operated with other non-corrosive gases), moves through 90 ° to open the valve, and has a spring return fail-close operation. A switch box is mounted on the actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened fully. A solenoid valve is required, which may be directly mounted to the NAMUR (VDI / VDE 3845) interface on the actuator. A suitable solenoid valve may be selected from the Spirax Sarco MV range. Alternatively, an air supply may be connected directly to the actuator port 'A' ( ¼" BSP), where it is necessary to install the solenoid valve remote from the actuator. A standard ¼" BSP 3-way solenoid valve may also be used

Suppliers

Company
Product
Description
Supplier Links
Air Actuated Boiler Blowdown Valve - ABV21i - Spirax-Sarco
Cheltenham, United Kingdom
Air Actuated Boiler Blowdown Valve
ABV21i
Air Actuated Boiler Blowdown Valve ABV21i
The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown, ensuring that the recommended boiler blowdown cycles occur with minimum heat loss, avoiding duplication or omission. The pneumatic actuator, (which can also be operated with other non-corrosive gases), moves through 90 ° to open the valve, and has a spring return fail-close operation. A switch box is mounted on the actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened fully. A solenoid valve is required, which may be directly mounted to the NAMUR (VDI / VDE 3845) interface on the actuator. A suitable solenoid valve may be selected from the Spirax Sarco MV range. Alternatively, an air supply may be connected directly to the actuator port 'A' ( ¼" BSP), where it is necessary to install the solenoid valve remote from the actuator. A standard ¼" BSP 3-way solenoid valve may also be used

The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties.

They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown, ensuring that the recommended boiler blowdown cycles occur with minimum heat loss, avoiding duplication or omission.

The pneumatic actuator, (which can also be operated with other non-corrosive gases), moves through 90 ° to open the valve, and has a spring return fail-close operation.

A switch box is mounted on the actuator, and either or both microswitches may be wired to a Building Management System if required.

Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened fully.

A solenoid valve is required, which may be directly mounted to the NAMUR (VDI / VDE 3845) interface on the actuator.

A suitable solenoid valve may be selected from the Spirax Sarco MV range. Alternatively, an air supply may be connected directly to the actuator port 'A' ( ¼" BSP), where it is necessary to install the solenoid valve remote from the actuator.

A standard ¼" BSP 3-way solenoid valve may also be used

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number ABV21i
Product Name Air Actuated Boiler Blowdown Valve
Valve Type Ball; Boiler Blowdown Valve
Primary Material Zinc Plated Carbon Steel
Media Steam
Maximum Pressure 580.15 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Ball Valves - 486306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Brass / Bronze; Brass
Valve Size 0.87 inch (22.00 mm)
View Details