Spirax-Sarco Datasheets for Boiler Controllers
Boiler controllers monitor and maintain variables such as steam temperature and pressure in order to control a boiler’s burner or air mixture.
Boiler Controllers: Learn more
| Product Name | Notes |
|---|---|
| The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a... | |
| The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high... | |
| The Spirax Sarco LC2650 is a level controller for conductive liquids. It provides on/off or modulating control of liquid levels in boilers, tanks, and vessels operating up to 32 bar... | |
| The Spirax Sarco LC3050 is a level limiting alarm for use in conductive liquids as a high or a low alarm, and is defined as a 'special design water level... |