Spirax-Sarco Full Bore Ball Valve DN50 to DN200 DIN PN16 (F1 and F4) M31S ISO

Description
The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range. The M31S ISO DIN has antistatic seats as standard and an ISO mounting pad in accordance with ISO 5211
Description
The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range. The M31S ISO DIN has antistatic seats as standard and an ISO mounting pad in accordance with ISO 5211

Suppliers

Company
Product
Description
Supplier Links
Full Bore Ball Valve DN50 to DN200 DIN PN16 (F1 and F4) - M31S ISO - Spirax-Sarco
Cheltenham, United Kingdom
Full Bore Ball Valve DN50 to DN200 DIN PN16 (F1 and F4)
M31S ISO
Full Bore Ball Valve DN50 to DN200 DIN PN16 (F1 and F4) M31S ISO
The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range. The M31S ISO DIN has antistatic seats as standard and an ISO mounting pad in accordance with ISO 5211

The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range.

The M31S ISO DIN has antistatic seats as standard and an ISO mounting pad in accordance with ISO 5211

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M31S ISO
Product Name Full Bore Ball Valve DN50 to DN200 DIN PN16 (F1 and F4)
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Steam
Valve Size 1.97 to 7.87 inch (50.00 to 200.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
10mm PICOSOL MS - 11-333EF02-B5+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Manual Pinch Valves // Series 75 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details