Spirax-Sarco Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies DP27T

Description
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.
Description
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies - DP27T - Spirax-Sarco
Cheltenham, United Kingdom
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies
DP27T
Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies DP27T
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve in one unit. This controls the main valve so that the temperature is maintained while the maximum steam pressure is limited. A variable rate conical pressure adjustment spring is fitted providing a downstream pressure range of 0.2 - 17 bar g.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number DP27T
Product Name Pilot Operated Pressure / Temperature Control Valve with SG Iron Bodies
Valve Type Control Valve; Pilot
Primary Material SG Iron
Media Steam
Maximum Pressure 246.56 psi (174 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Check Valve 0 5 4 - 1229020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details