Spirax-Sarco SG Iron Air and Gas Trap ½" and ¾" (Screwed) CA14

Description
The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is designated CA14S.
Description
The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is designated CA14S.

Suppliers

Company
Product
Description
Supplier Links
SG Iron Air and Gas Trap ½
Cheltenham, United Kingdom
SG Iron Air and Gas Trap ½" and ¾" (Screwed)
CA14
SG Iron Air and Gas Trap ½" and ¾" (Screwed) CA14
The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is designated CA14S.

The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is designated CA14S.

Supplier's Site
SG Iron Air and Gas Trap DN15 to DN25 (Flanged) - CA14 - Spirax-Sarco
Cheltenham, United Kingdom
SG Iron Air and Gas Trap DN15 to DN25 (Flanged)
CA14
SG Iron Air and Gas Trap DN15 to DN25 (Flanged) CA14
The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The cover will be drilled and tapped ½ " BSP or NPT for the purpose of fitting a balance line. The standard version with a Viton valve cone is designated CA14 (DN15 and DN20 only). A stainless steel valve cone version is designated CA14S. Both are available with horizontal flanged connections with flow from right to left CA14 (R-L) or from left to right CA14 (L-R).

The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The cover will be drilled and tapped ½ " BSP or NPT for the purpose of fitting a balance line. The standard version with a Viton valve cone is designated CA14 (DN15 and DN20 only). A stainless steel valve cone version is designated CA14S. Both are available with horizontal flanged connections with flow from right to left CA14 (R-L) or from left to right CA14 (L-R).

Supplier's Site

Technical Specifications

  Spirax-Sarco Spirax-Sarco
Product Category Industrial Valves Industrial Valves
Product Number CA14 CA14
Product Name SG Iron Air and Gas Trap ½" and ¾" (Screwed) SG Iron Air and Gas Trap DN15 to DN25 (Flanged)
Valve Type Drain Drain
Primary Material SG Iron SG Iron
Media Steam; Air Steam; Air
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm) 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 232.06 psi (163 m H2O) 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
FAIRCHILD - Pressure Regulators, M10BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details