Spirax-Sarco Carbon Steel Split Disc Check Valve SDCV3

Description
A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension of the SDCV3 conforms to API 594 and seat leakage to API 598. As standard valves have a metal-to-metal seat. A Fluoroelastomer soft seat and heavy spring are also available.
Description
A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension of the SDCV3 conforms to API 594 and seat leakage to API 598. As standard valves have a metal-to-metal seat. A Fluoroelastomer soft seat and heavy spring are also available.

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Split Disc Check Valve - SDCV3 - Spirax-Sarco
Cheltenham, United Kingdom
Carbon Steel Split Disc Check Valve
SDCV3
Carbon Steel Split Disc Check Valve SDCV3
A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension of the SDCV3 conforms to API 594 and seat leakage to API 598. As standard valves have a metal-to-metal seat. A Fluoroelastomer soft seat and heavy spring are also available.

A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension of the SDCV3 conforms to API 594 and seat leakage to API 598. As standard valves have a metal-to-metal seat. A Fluoroelastomer soft seat and heavy spring are also available.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number SDCV3
Product Name Carbon Steel Split Disc Check Valve
Valve Type Metal Seated; Wafer; Check
Primary Material Steel
Media Water; Steam; Air
Valve Size 1.97 to 11.81 inch (50.00 to 300.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Air solenoid valve - CPE18-M1H-5JS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers