Spirax-Sarco Steam Boiler Blowdown Control Valve BCV30 DN40

Description
The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with a blowdown controller as part of an automatic TDS control system. The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice uncovered. The valve, which is supplied adjusted to a flowrate setting of 10 mm stroke, is specially designed to minimise seat erosion and ensure consistent tight shut-off. It can be adjusted to give differ ent flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position. When power is applied to the actuator the valve opens to the position set by the internal limit switch. Stroking time for the full 20 mm stroke is approximately 2 minutes to open and 8 seconds to close.
Description
The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with a blowdown controller as part of an automatic TDS control system. The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice uncovered. The valve, which is supplied adjusted to a flowrate setting of 10 mm stroke, is specially designed to minimise seat erosion and ensure consistent tight shut-off. It can be adjusted to give differ ent flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position. When power is applied to the actuator the valve opens to the position set by the internal limit switch. Stroking time for the full 20 mm stroke is approximately 2 minutes to open and 8 seconds to close.

Suppliers

Company
Product
Description
Supplier Links
Cheltenham, United Kingdom
Steam Boiler Blowdown Control Valve
BCV30 DN40
Steam Boiler Blowdown Control Valve BCV30 DN40
The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with a blowdown controller as part of an automatic TDS control system. The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice uncovered. The valve, which is supplied adjusted to a flowrate setting of 10 mm stroke, is specially designed to minimise seat erosion and ensure consistent tight shut-off. It can be adjusted to give differ ent flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position. When power is applied to the actuator the valve opens to the position set by the internal limit switch. Stroking time for the full 20 mm stroke is approximately 2 minutes to open and 8 seconds to close.

The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications.

It is generally used with a blowdown controller as part of an automatic TDS control system.

The flowrate is adjusted by limiting the spindle stroke to regulate the size of the orifice uncovered.

The valve, which is supplied adjusted to a flowrate setting of 10 mm stroke, is specially designed to minimise seat erosion and ensure consistent tight shut-off.

It can be adjusted to give differ ent flowrates, by repositioning the internal cam. A valve position indicator is provided.

The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco).

Operation:

The valve is spring loaded to the closed position.

When power is applied to the actuator the valve opens to the position set by the internal limit switch. Stroking time for the full 20 mm stroke is approximately 2 minutes to open and 8 seconds to close.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number BCV30 DN40
Product Name Steam Boiler Blowdown Control Valve
Valve Type Check; Boiler Blowdown Valve
Primary Material Cast Carbon Steel
Media Steam
Maximum Pressure 464.12 psi (327 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Unival Ported Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP01 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details