Spirax-Sarco Boiler Blowdown Valve BCV2

Description
The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ²(18 AWG) cable.
Description
The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ²(18 AWG) cable.

Suppliers

Company
Product
Description
Supplier Links
Boiler Blowdown Valve - BCV2 - Spirax-Sarco
Cheltenham, United Kingdom
Boiler Blowdown Valve
BCV2
Boiler Blowdown Valve BCV2
The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ²(18 AWG) cable.

The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ²(18 AWG) cable.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number BCV2
Product Name Boiler Blowdown Valve
Valve Type Check; Boiler Blowdown Valve
Primary Material Brass / Bronze
Media Steam
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 58.02 psi (40.83 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details
Solenoid Valves - 5000007979-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details