Spirax-Sarco Full Bore Ball Valve API 6D M33V ISO

Description
Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The M33V ISO ASME (ANSI) has as standard an ISO mounting pad in accordance with ISO 5211.
Description
Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The M33V ISO ASME (ANSI) has as standard an ISO mounting pad in accordance with ISO 5211.

Suppliers

Company
Product
Description
Supplier Links
Full Bore Ball Valve API 6D - M33V ISO - Spirax-Sarco
Cheltenham, United Kingdom
Full Bore Ball Valve API 6D
M33V ISO
Full Bore Ball Valve API 6D M33V ISO
Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The M33V ISO ASME (ANSI) has as standard an ISO mounting pad in accordance with ISO 5211.

Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The M33V ISO ASME (ANSI) has as standard an ISO mounting pad in accordance with ISO 5211.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M33V ISO
Product Name Full Bore Ball Valve API 6D
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Air
Valve Size 1.97 to 7.87 inch (50.00 to 200.00 mm)
Maximum Pressure 739.69 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Steam Tracing Valve - TV/US-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Air solenoid valve - CPE10-M1CH-5/3GS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers