Spirax-Sarco Boiler Blowdown Valve BCV1

Description
The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ² (18 AWG) cable.
Description
The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ² (18 AWG) cable.

Suppliers

Company
Product
Description
Supplier Links
Boiler Blowdown Valve - BCV1 - Spirax-Sarco
Cheltenham, United Kingdom
Boiler Blowdown Valve
BCV1
Boiler Blowdown Valve BCV1
The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ² (18 AWG) cable.

The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size, the BCV1 having a 3 mm ( 1 / 8 ") orifice and the BCV20 a 6 mm ( ¼ ") orifice. Valves are supplied complete with a mains connector, which is protected to IP65 and is suitable for 3 x 1 mm ² (18 AWG) cable.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number BCV1
Product Name Boiler Blowdown Valve
Valve Type Check; Boiler Blowdown Valve
Primary Material Brass / Bronze
Media Steam
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 203.05 psi (143 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
Solenoid Valve - 88296230 - Radwell International
Specs
Valve Type Solenoid
Primary Material Stainless Steel; Steel
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details