Spirax-Sarco Datasheets for Steam Traps
Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space.
Steam Traps: Learn more
| Product Name | Notes |
|---|---|
| A healthy steam trap population allows condensate to be removed from the steam system effectively which means it can be re-used. We call this 'condensate recovery' and it saves money... | |
| As standard, the FTC80 ball float steam trap is supplied with a right to left (R-L) flow configuration having horizontal connections and has provision for adding an air venting option; | |
| Spirax Sarco's PBX bimetallic steam traps comprise of a stainless steel trap assembly coupled to a carbon steel body connector. Pre-set and maintenance free, these steam traps can be mounted... | |
| The ABL range of bimetallic steam traps are made of forged steel. They have a check valve, a built in strainer screen and an external device for adjusting the discharge... | |
| The BPC32 and BPC32Y are carbon steel maintainable balanced pressure thermostatic steam traps with straight connections. The BPC32 has an integral flat strainer screen and the BPC32Y an integral cylindrical... | |
| The BPC32F and BPC32YF are carbon steel maintainable balanced pressure thermostatic steam traps having integrally flanged straight connections. The BPC32F has an integral flat strainer screen and the BPC32YF has... | |
| The BPM21L is a compact, carbon steel, balanced pressure steam trap, having an internal strainer. It is ideally suited for applications where space is important such as OEM machinery. | |
| The BPS32 and BPS32Y are stainless steel maintainable balanced pressure thermostatic steam traps with straight connections. The BPS32 has an integral flat strainer screen and the BPS32Y an integral cylindrical... | |
| The BPT13 is a readily maintainable brass bodied, balanced pressure thermostatic steam trap. The standard trap is designated BPT13A and has angled connections. | |
| The BPT13T is a brass bodied maintainable balanced pressure steam trap with horizontal in-line connections. It has a unique bypass and stop valve feature built into the trap which simplifies... | |
| The BPW32 is a compact wafer pattern stainless steel balanced pressure steam trap for pressures up to 21 bar g. It has an internal strainer, is maintainable and is suitable... | |
| The BTD52L is manufactured from 316L stainless steel specifically for mains drainage applications in clean steam systems. | |
| The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections... | |
| The FT43 is a cast iron bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The trap is supplied with integrally flanged connections and... | |
| The FT44 is a carbon steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by a... | |
| The FT46 is an austenitic stainless steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by... | |
| The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated... | |
| The FT53 is a cast iron ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied... | |
| The FT54 is a carbon steel ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied... | |
| The FT57 is an SG iron ball float steam trap with internal thermostatic air vent for the prompt removal of large condensate loads from steam systems. The trap is supplied... | |
| The FTC32 is a carbon steel ball float steam trap with integral automatic thermostatic air vent. It is ideal for all process drainage applications as condensate is always removed efficiently... | |
| The FTGS14 ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering... | |
| The FTGS14HC ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering... | |
| The FTS14 is an austenitic stainless steel ball float steam trap with an integral automatic air vent. It provides efficient condensate drainage and prompt air removal to ensure process equipment... | |
| The HM34 is an inverted bucket steam trap manufactured in carbon steel with an internal strainer fitted as standard. It is designed for use on horizontal installations and will operate... | |
| The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is... | |
| The No.8 fixed temperature liquid expansion thermostatic steam trap has an oil filled element set to operate at a fixed temperature. It is easily adjusted to discharge at any temperature... | |
| The S and SF series are a range of inverted bucket steam traps. The body and cover are constructed from cast iron and the complete unit is readily maintainable. | |
| The SBP30 is a sealed balanced pressure stainless steel steam trap with straight connections. | |
| The SIB45 is an all stainless steel sealed inverted bucket steam trap. It is provided with pressure change assemblies for pressure differentials between 0.5 and 45 bar. Traps for 45... | |
| The SM45 is a medium pressure, temperature sensitive, maintainable steam trap. The operating element comprises a stack of bimetal discs which control the flow of condensate, air and other incondensible... | |
| The SMC32 and SMC32Y are carbon steel maintainable bimetallic steam traps with straight connections. The SMC32 has an integral flat strainer screen and the SM32Y an integral, cylindrical Y-type strainer. | |
| The SMC32F and SMC32YF are carbon steel maintainable bimetallic steam traps having integrally flanged straight connections. The SMC32F has an integral flat strainer screen and the SMC32YF has an integral,... | |
| The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for... | |
| The Spirax Sarco 200 Series of inverted bucket steam traps are designed for installation in vertical pipework. With cast iron bodies and bolted cover they are maintainable and offer a... | |
| The Spirax Sarco 600 Series inverted bucket steam traps are designed for installation in vertical pipework between flanges. With forged steel body and cover they are suitable for a wide... | |
| The Spirax Sarco 900 Series inverted bucket steam traps are designed for mounting in vertical pipework between flanges. With forged steel body and cover they are suitable for high pressure... | |
| The Spirax Sarco BT6-B sanitary balanced pressure thermostatic steam trap is designed to remove condensate from clean and pure steam applications with minimal condensate retention. Applications include sterile steam barriers,... | |
| The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and... | |
| The Spirax Sarco BTS7 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and... | |
| The Spirax Sarco BTS7.1 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal back up. Applications include sterile steam barriers, process vessels and... | |
| The Spirax Sarco bydrain frost protection liquid expansion trap is made of stainless steel. It has been specifically designed for protecting water systems from frost damage. This fixed temperature discharge... | |
| The Spirax Sarco HM Series of cast iron inverted bucket steam traps are designed for installation in horizontal pipework. They are available in screwed and flanged connections, with an optional... | |
| The Spirax Sarco HP45 bimetallic steam trap is made of forged steel, and designed for draining high pressure, high temperature steam lines and processes. This steam trap is specially designed... | |
| The Spirax Sarco HP80, HP100, HP150 and HP210 bimetallic steam traps are made of forged alloy steel, and designed for draining high pressure, high temperature steam lines and processes. These... | |
| The Spirax Sarco SCA series is a maintainable carbon steel inverted bucket steam trap with in-line connections. They are suitable for a wide range of pressures and incorporate an integral... | |
| The Spirax Sarco T3 is a forged stainless steel automatic steam trap. It is designed for instrument tracing or draining low capacity lines. The T3 operates with no loss of... | |
| The TD10 is a miniature thermodynamic disc trap designed specifically for draining small steam users like steam irons and instrument tracers. | |
| The TD120M is a maintainable high pressure thermodynamic steam trap with integral strainer and a replaceable seat to ease maintenance, which can be supplied in ½ ", ¾ " and... | |
| The TD1464 is a medium pressure thermodynamic steam trap suitable for steam mains drainage. The body and cap are of stainless steel and the complete unit is readily maintainable. The... | |
| The TD259 is a maintainable thermodynamic steam trap for use on instrument tracing or any small bore steam heating installations. It can be provided with an anti-air-binding disc for quick... | |
| The TD3-3 is a medium pressure thermodynamic steam trap fitted between unions for ease of replacement. Tail pieces are prepared for butt weld ends | |
| The TD32F is a maintainable medium pressure flanged thermodynamic steam trap which has an integral strainer screen fitted to protect the internals from dirt. The TD32FLC is designed specifically for... | |
| The TD42 is a maintainable thermodynamic steam trap. The TD42LC is specifically designed for relatively small condensate load and is, therefore, ideal for mains drainage application. | |
| The TD42A is a maintainable thermodynamic steam trap where the release of air is a concern. It is supplied with an anti-air-binding disc. | |
| The TD42L and TD42H are maintainable thermodynamic steam traps. The TD42L is specifically designed for relatively small condensate loads and therefore is ideal for mains drainage applications. For process type... | |
| The TD42S3 is a thermodynamic steam trap with forged steel body and socket weld ends, specifically designed for use in low ambient temperatures down to -48°C. A full range of... | |
| The TD45 is an integrally flanged maintainable medium pressure thermodynamic steam trap complete with integral strainer - 100 mesh. An insulating cover is fitted as standard to prevent the trap... | |
| The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a... | |
| The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications... | |
| The TDC46M thermodynamic steam trap has been specifically designed for low capacity applications up to 46 bar g. TDC46M benefits: Integral strainer. Integral air vent. Insulation cap. Replaceable seat to... | |
| The TDS46M thermodynamic steam trap has been specifically designed for low capacity applications up to 46 bar g. TDS46M benefits: Integral strainer. Integral air vent. Insulation cap. Replaceable seat to... | |
| The TSS21 all stainless steel steam tracer trap is a completely sealed unit and therefore has no gasketed joints. It is operated thermostatically using a balanced pressure capsule and is... | |
| The UBP32 is a maintenance free sealed balanced pressure steam trap manufactured in stainless steel - It can also be supplied with an inbuilt check valve designated UBP32CV. When installed... | |
| The UFT32 is an austenitic stainless steel maintenance free sealed ball float steam trap with an integral automatic air venting facility. It is designed for differential steam pressures up to... | |
| The UIB30 and UIB30H are sealed inverted bucket steam traps for either horizontal or vertical installation (with the cover hanging downwards). The UIB30H is designed for higher capacities. When installed... | |
| The UIB45 is a sealed inverted bucket steam trap for either horizontal or vertical installation (with the cover hanging downwards). When installed with a suitable pipeline connector (available separately from... | |
| The USM21 is a pre-set and maintenance free sealed bimetallic steam trap manufactured in stainless steel. It is designed for steam pressures up to 21 bar and applications such as... | |
| The USM32 is a pre-set and maintenance free sealed bimetallic steam trap manufactured in stainless steel. It is designed for steam pressures up to 32 bar and applications such as... | |
| The UTD30 series are stainless steel thermodynamic steam traps with integral strainer having an electroless nickel preparation finish (ENP) which is both energy efficient and corrosion resistant. They are attached... | |
| The UTDM42L is a fully maintainable thermodynamic steam trap manufactured in austenitic stainless steel with replaceable seat. It is designed for steam pressures up to 42 bar g. When installed... | |
| The UTDS46M is a maintainable stainless steel thermodynamic steam trap with integral strainer, integral air vent, insulation cover and a replaceable seat to ease maintenance. It has been specifically designed... |