Spirax-Sarco Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Description The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM... | |
| A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and... | |
| A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on... | |
| A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K... | |
| A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a... | |
| DCV8 disc check valves are of a wafer pattern, designed to be sandwiched between DIN 2501 and EN 1092 flanges. Their function is to prevent reverse flow on a wide... | |
| The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler... | |
| The CVS10 sanitary in-line spring assisted check valve is manufactured from 316L stainless steel and prevents reverse flow in fluid lines. The CVS10 with metal seat is designed for steam... | |
| The DCV1 disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in... | |
| The DCV10 (cast stainless steel) and DCV10C (zinc plated cast carbon steel) are wafer pattern disc check valves that have been designed to be sandwiched between flanges for use with... | |
| The DCV3 and DCV3LT disc check valves are of the wafer pattern designed to be sandwiched between flanges. They are suitable for use on a wide range of fluids for... | |
| The DCV4 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between ASME flanges. It is suitable for use on a wide range of fluids... | |
| The DCV41 is an austenitic stainless steel disc check valve available with either screwed or socket weld end connections. Its function is to prevent reverse flow on a wide variety... | |
| The DCV6 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for... | |
| The LCV1 is a bronze lift check valve which is installed in horizontal lines to prevent reverse flow. | |
| The LCV3, LCV4, LCV6 and LCV7 lift check valves are designed in accordance with EN 12516 and ASME B16.34 to prevent reverse flow in the installations. The design of these... | |
| The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with... | |
| The Spirax Sarco BCV30 is an electrohydraulically actuated control valve for the blowdown of steam boilers or for other high pressure drop, low flowrate applications. It is generally used with... | |
| The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control... | |
| The Spirax Sarco vacuum breaker range will protect your plant and process equipment against vacuum, and at the same time allow condensate to drain effectively from pipework and storage vessels. | |
| The TCO1 is a temperature sensitive device fitted downstream of the steam / water mixing valve on ½ " and ¾ " hosedown stations. The TCO1 is only suitable for... | |
| WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in... |