Spirax-Sarco Ball Valve DN¼" to DN2½" M15 ISO

Description
The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can be used on flow control applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M15 ISO has been designed for use as a control valve not an isolating valve, and can be serviced without removal from the pipeline.
Description
The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can be used on flow control applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M15 ISO has been designed for use as a control valve not an isolating valve, and can be serviced without removal from the pipeline.

Suppliers

Company
Product
Description
Supplier Links
Ball  Valve DN¼
Cheltenham, United Kingdom
Ball Valve DN¼" to DN2½"
M15 ISO
Ball Valve DN¼" to DN2½" M15 ISO
The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can be used on flow control applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M15 ISO has been designed for use as a control valve not an isolating valve, and can be serviced without removal from the pipeline.

The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can be used on flow control applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M15 ISO has been designed for use as a control valve not an isolating valve, and can be serviced without removal from the pipeline.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M15 ISO
Product Name Ball Valve DN¼" to DN2½"
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Steam
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 304.58 psi (214 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
Rotary shear valve, 9 port, 8 position - VD09082PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 9
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details