Spirax-Sarco Reduced Bore Ball Valve DN15 to DN150 Flanged PN40 M21Hi ISO

Description
The M21Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having reinforced PEEK seats. The M21Hi can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M21Hi has been designed for use as an isolating valve, not a control valve.
Description
The M21Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having reinforced PEEK seats. The M21Hi can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M21Hi has been designed for use as an isolating valve, not a control valve.

Suppliers

Company
Product
Description
Supplier Links
Reduced Bore Ball Valve DN15 to DN150 Flanged PN40 - M21Hi ISO - Spirax-Sarco
Cheltenham, United Kingdom
Reduced Bore Ball Valve DN15 to DN150 Flanged PN40
M21Hi ISO
Reduced Bore Ball Valve DN15 to DN150 Flanged PN40 M21Hi ISO
The M21Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having reinforced PEEK seats. The M21Hi can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M21Hi has been designed for use as an isolating valve, not a control valve.

The M21Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having reinforced PEEK seats. The M21Hi can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The M21Hi has been designed for use as an isolating valve, not a control valve.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number M21Hi ISO
Product Name Reduced Bore Ball Valve DN15 to DN150 Flanged PN40
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Steam
Valve Size 0.59 to 5.91 inch (15.00 to 150.00 mm)
Maximum Pressure 580.15 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
Ball Valves - 7335202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Brass / Bronze; Brass
Valve Size 0.38 inch (9.52 mm)
View Details