Fluke Clamp-on Current Transformer 3/Pk. I40S-EL3X/3PK

Description
Product Highlights Used for Low Current measurement Measurement range: 0 - 40 A Measures accurately on 1 A and 5 A secondary current transformers Can be clamped on to current conductors up to 15mm in diameter Comes in a pack of 3 Current Transformers
Description
Product Highlights Used for Low Current measurement Measurement range: 0 - 40 A Measures accurately on 1 A and 5 A secondary current transformers Can be clamped on to current conductors up to 15mm in diameter Comes in a pack of 3 Current Transformers

Suppliers

Company
Product
Description
Supplier Links
Clamp-on Current Transformer 3/Pk. - I40S-EL3X/3PK - Transcat, Inc.
Rochester, NY, USA
Clamp-on Current Transformer 3/Pk.
I40S-EL3X/3PK
Clamp-on Current Transformer 3/Pk. I40S-EL3X/3PK
Product Highlights Used for Low Current measurement Measurement range: 0 - 40 A Measures accurately on 1 A and 5 A secondary current transformers Can be clamped on to current conductors up to 15mm in diameter Comes in a pack of 3 Current Transformers

Product Highlights

  • Used for Low Current measurement
  • Measurement range: 0 - 40 A
  • Measures accurately on 1 A and 5 A secondary current transformers
  • Can be clamped on to current conductors up to 15mm in diameter
  • Comes in a pack of 3 Current Transformers
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Transformers
Product Number I40S-EL3X/3PK
Product Name Clamp-on Current Transformer 3/Pk.
Primary current 0.0 to 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3321-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4205/200-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details